Plasco Inc. ABS BLACK (5 Izod) P-T1000B

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T1000B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 6380 TENSILE ELONGATION: D-638 % 25 FLEXURAL STRENGTH: D-790 psi 8780 FLEXURAL MODULUS: D-790 psi 310000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 5.25 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R105 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 199 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T1000B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 6380 TENSILE ELONGATION: D-638 % 25 FLEXURAL STRENGTH: D-790 psi 8780 FLEXURAL MODULUS: D-790 psi 310000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 5.25 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R105 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 199 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
ABS BLACK (5 Izod)
P-T1000B
ABS BLACK (5 Izod) P-T1000B
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-T1000B GENERIC: ABS BK. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.04 WATER ABSORPTION: D-570 24hrs % MOLD SHRINK FLOW: D-955 in/in 0.005 MOLD SHRINK TRANS: D-955 in/in 0.007 TENSILE STRENGTH: D-638 psi 6380 TENSILE ELONGATION: D-638 % 25 FLEXURAL STRENGTH: D-790 psi 8780 FLEXURAL MODULUS: D-790 psi 310000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 5.25 IZOD UNNOTCHED: D-256 ft-lb/in HARDNESS: D-785 R105 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F HDT 264: D-648 F 199 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3500 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 425 MOLD TEMP: F 100-180 CYLINDER TEMPS: F 450-500 DRYING TEMP: F 180-200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: P-T1000B
GENERIC: ABS BK.

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.04
WATER ABSORPTION: D-570 24hrs %
MOLD SHRINK FLOW: D-955 in/in0.005
MOLD SHRINK TRANS: D-955 in/in0.007
TENSILE STRENGTH: D-638 psi6380
TENSILE ELONGATION: D-638 %25
FLEXURAL STRENGTH: D-790 psi8780
FLEXURAL MODULUS: D-790 psi310000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in5.25
IZOD UNNOTCHED: D-256 ft-lb/in
HARDNESS: D-785R105
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F
HDT 264: D-648 F199
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr3500
STATIC FRICTION: 40psi0.30
DYNAMIC FRICTION: 40psi 50fpm0.35
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F425
MOLD TEMP: F100-180
CYLINDER TEMPS: F450-500
DRYING TEMP: F180-200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.



Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Polymers and Plastic Resins
Product Number P-T1000B
Product Name ABS BLACK (5 Izod)
Type Thermoplastic
Chemical System ABS
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 90P - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details