Placid Industries, Inc. KC-2.5 Magnetic Particle Clutch KC-2.5

Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet
Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KC-2.5 Magnetic Particle Clutch - KC-2.5 - Placid Industries, Inc.
Elmira, NY, United States
KC-2.5 Magnetic Particle Clutch
KC-2.5
KC-2.5 Magnetic Particle Clutch KC-2.5
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.

  • With no electrical excitation, the input shaft & output shaft freely rotate.
  • With electrical excitation, the output shaft becomes coupled to the input shaft.
  • While the load torque is less than the output torque, the clutch drives without slip.
  • When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Electric Clutches
Product Number KC-2.5
Product Name KC-2.5 Magnetic Particle Clutch
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

C100-PRST1 Replacement Magnetic Particle Clutch - C100-PRST1 - Placid Industries, Inc.
Specs
Application Industrial
Voltage 12 volts
Engagement Magnetic Particle
View Details
PHC-100 Magnetic Particle Clutch - PHC-100 - Placid Industries, Inc.
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 24 volts
View Details
C130 Magnetic Particle Clutch - C130 - Placid Industries, Inc.
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 6 to 90 volts
View Details
C2 Magnetic Particle Clutch - C2 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 2000 rpm
Voltage 6 to 24 volts
View Details