PJ Company PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 826PS86

Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel
Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

Suppliers

Company
Product
Description
Supplier Links
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 826PS86 - PJ Company
Compton, CA, USA
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
826PS86
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 826PS86
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

CAPACITY: 550 - 4800 LBS.
PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-5) Shore A
Red tread with silver color hub
Zerk grease fitting in hub for 4" diameter and aboveOptions:
Other colors
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420PS64TW
Metal retaining washer, metal thrust washer, metal bearing
Crown shaped wheel

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 826PS86
Product Name PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
Wheel Type Metal; Plastic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
7
Specs
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details