PJ Company RA SERIES: Rubber Mold on Aluminum Hub Wheels 820RA60

Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

Suppliers

Company
Product
Description
Supplier Links
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 820RA60 - PJ Company
Compton, CA, USA
RA SERIES: Rubber Mold on Aluminum Hub Wheels
820RA60
RA SERIES: Rubber Mold on Aluminum Hub Wheels 820RA60
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

CAPACITY: 225 - 800 LBS.
The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance.
Characteristics:
Temperature range -45 to +160 degrees F
Polished aluminum hub
Durometer 70 (+/-5) Shore A
Ribbed hub for diameter 4" and above Options:
Neoprene tread on aluminum hub (NA)
Non-marking tread on aluminum hub (NM)
For plastic thrust washer use suffix "TW; ex. 420RA64TW
Additional sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820RA60
Product Name RA SERIES: Rubber Mold on Aluminum Hub Wheels
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
4T/BPVC 1/4 Blue - ATB0153 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.02 inch (102 mm)
View Details