PJ Company FN SERIES: Full-Pneumatic Wheels 1031FN702F

Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:
Description
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

Suppliers

Company
Product
Description
Supplier Links
FN SERIES: Full-Pneumatic Wheels - 1031FN702F - PJ Company
Compton, CA, USA
FN SERIES: Full-Pneumatic Wheels
1031FN702F
FN SERIES: Full-Pneumatic Wheels 1031FN702F
CAPACITY: 150 - 445 LBS. The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hub Zerk grease fitting in hub Options:

CAPACITY: 150 - 445 LBS.
The Full Pneumatic is an inflatable tube type wheel mounted to a steel hub. This wheel provides maximum floor protection. The shock absorption characteristics of the FN make it an excellent choice for sensitive electronic equipment carts. The rounded profile makes for easy operation on the roughest surfaces.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hub
Zerk grease fitting in hub
Options:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1031FN702F
Product Name FN SERIES: Full-Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10.7 inch (272 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 210 lbs (95.24 kg)
View Details
POM Bearing Roller – B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 6.62 to 132 lbs (3 to 60 kg)
View Details