PJ Company BW SERIES: Bogey Wheels 0810BW

Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise
Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

Suppliers

Company
Product
Description
Supplier Links
BW SERIES: Bogey Wheels - 0810BW - PJ Company
Compton, CA, USA
BW SERIES: Bogey Wheels
0810BW
BW SERIES: Bogey Wheels 0810BW
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

CAPACITY: 40000 - 40000 LBS.
BW wheels are used as ground rollers on Roll-off containers in the rubbish industry
Characteristics:
Schedule 40 steel pipe
1/4" steel end plates
All welded contructionOptions:
Other sizes available
10" X 4" rubber mold on steel wheel for preventing road damage and noise

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 0810BW
Product Name BW SERIES: Bogey Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm - ATV8685 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details