Pitt Plastics Coreless Rolls-Black MR30372MK

Description
Our Black High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant,possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Reasonably priced, environmentally responsible product Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access Ideal for heavy, wet refuse Performs well in temperature extremes
Description
Our Black High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant,possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Reasonably priced, environmentally responsible product Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access Ideal for heavy, wet refuse Performs well in temperature extremes

Suppliers

Company
Product
Description
Supplier Links
Coreless Rolls-Black - MR30372MK - Pitt Plastics
Orangevale, CA, USA
Coreless Rolls-Black
MR30372MK
Coreless Rolls-Black MR30372MK
Our Black High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant,possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Reasonably priced, environmentally responsible product Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access Ideal for heavy, wet refuse Performs well in temperature extremes

Our Black High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant,possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility.

  • Reasonably priced, environmentally responsible product
  • Perforated for easy dispensing
  • Simple inventory control
  • Saves storage space
  • Rolls can be placed in bottom of trash can or on maid cart for convenient access
  • Ideal for heavy, wet refuse
  • Performs well in temperature extremes
Supplier's Site

Technical Specifications

  Pitt Plastics
Product Category Protective Liners and Lining Systems
Product Number MR30372MK
Product Name Coreless Rolls-Black
Function PrimaryContainment
Unlock Full Specs
to access all available technical data

Similar Products

Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Custom Wear Plates and Liners - Nitronic® 30 / HPA N30 - High Performance Alloys, Inc.
Specs
Function Corrosion; Abrasion or Sliding Wear
Industry / Application Chemical; Automotive or Transportation
Liner Materials Metal
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details