Pitt Plastics Coreless Rolls-Natural MR30371MC

Description
High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant, possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access USDA and FDA approved for food storage Performs well in temperature extremes Confines odors
Description
High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant, possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access USDA and FDA approved for food storage Performs well in temperature extremes Confines odors

Suppliers

Company
Product
Description
Supplier Links
Coreless Rolls-Natural - MR30371MC - Pitt Plastics
Orangevale, CA, USA
Coreless Rolls-Natural
MR30371MC
Coreless Rolls-Natural MR30371MC
High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant, possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility. Perforated for easy dispensing Simple inventory control Saves storage space Rolls can be placed in bottom of trash can or on maid cart for convenient access USDA and FDA approved for food storage Performs well in temperature extremes Confines odors

High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant, possesses impressive film strength and performs under temperature extremes of -40°F to 212°F. The high molecular weight of the High Density Polyethylene resin allows us to produce can liners that are approximately one-third the weight of traditional can liners with the same capacity. A lower weight bag of superior strength means less material is being used in production, making the High Density Mini-Roll a good choice when searching for a product sensitive to source reduction responsibility.

  • Perforated for easy dispensing
  • Simple inventory control
  • Saves storage space
  • Rolls can be placed in bottom of trash can or on maid cart for convenient access
  • USDA and FDA approved for food storage
  • Performs well in temperature extremes
  • Confines odors
Supplier's Site

Technical Specifications

  Pitt Plastics
Product Category Protective Liners and Lining Systems
Product Number MR30371MC
Product Name Coreless Rolls-Natural
Function PrimaryContainment
Unlock Full Specs
to access all available technical data

Similar Products

Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Custom Wear Plates and Liners - Nitronic® 60 / HPA N60 - High Performance Alloys, Inc.
Specs
Function Corrosion; Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical; Automotive or Transportation
Liner Materials Metal
View Details
Glass Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Water; Pipes / Piping
Form Liner
View Details