Piper Aircraft, Inc. Piper M-Class Aircraft Matrix

Description
The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. Once in the air, the 350 HP dual turbocharged engine continues to step up the game by producing high performance numbers sure to satisfy any pilot’s mission. Lycoming TIO-540-AE2A, 350 HP Six Seats 213 ktas / 395 km/h Max Cruise 1,343 nm / 2,487 km Range Garmin G1000 Avionics Suite INTERIOR DESIGN COMFORT, STEPPED UP As you step up the airstair door entrance into the spacious Piper Matrix, you will be greeted with cabin-class seats featuring hand-selected leather, tanned in New Zealand. These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as the two 110-volt outlets. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike. EXTERIOR DESIGN DOUBLE TAKES ARE PERMITTED The Piper Matrix exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price: $939,950 Garmin G1000 Avionics Suite Dual 10” PFDs, Single 15” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 347 Audio Panel, Dual GDC 74A Air Data Computers, GTX 33ES Mode Transponder and Standby Flight Instruments ADDITIONAL STANDARD EQUIPMENT Yaw Damper System | PiperAire Air Conditioning | Hardwired Cockpit Bose A20 Headsets | Leather Interior | Matrix Pilot Initial Training Course OPTIONAL EQUIPMENT Jeppesen Chartview (One year subscription to Jeppesen PilotPak) GWX 68 Weather Radar GDL 69A XM WX Satellite Radio Weather KTA 870 Traffic Advisory System WX-500 StormScope Synthetic Vision TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 GTX 33ES Second Digital Transponder Flight Into Known Icing (FIKI) United Kingdom Lighting Package Speed Brakes Top Metallic Basecoat Bottom Metallic Basecoat Optional Matrix Paint Scheme AMSAFE: AmSafe Aviation Airbag System (crew seats) Additional Special Options
Description
The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. Once in the air, the 350 HP dual turbocharged engine continues to step up the game by producing high performance numbers sure to satisfy any pilot’s mission. Lycoming TIO-540-AE2A, 350 HP Six Seats 213 ktas / 395 km/h Max Cruise 1,343 nm / 2,487 km Range Garmin G1000 Avionics Suite INTERIOR DESIGN COMFORT, STEPPED UP As you step up the airstair door entrance into the spacious Piper Matrix, you will be greeted with cabin-class seats featuring hand-selected leather, tanned in New Zealand. These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as the two 110-volt outlets. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike. EXTERIOR DESIGN DOUBLE TAKES ARE PERMITTED The Piper Matrix exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price: $939,950 Garmin G1000 Avionics Suite Dual 10” PFDs, Single 15” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 347 Audio Panel, Dual GDC 74A Air Data Computers, GTX 33ES Mode Transponder and Standby Flight Instruments ADDITIONAL STANDARD EQUIPMENT Yaw Damper System | PiperAire Air Conditioning | Hardwired Cockpit Bose A20 Headsets | Leather Interior | Matrix Pilot Initial Training Course OPTIONAL EQUIPMENT Jeppesen Chartview (One year subscription to Jeppesen PilotPak) GWX 68 Weather Radar GDL 69A XM WX Satellite Radio Weather KTA 870 Traffic Advisory System WX-500 StormScope Synthetic Vision TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 GTX 33ES Second Digital Transponder Flight Into Known Icing (FIKI) United Kingdom Lighting Package Speed Brakes Top Metallic Basecoat Bottom Metallic Basecoat Optional Matrix Paint Scheme AMSAFE: AmSafe Aviation Airbag System (crew seats) Additional Special Options

Suppliers

Company
Product
Description
Supplier Links
Piper M-Class Aircraft - Matrix - Piper Aircraft, Inc.
Vero Beach, FL, USA
Piper M-Class Aircraft
Matrix
Piper M-Class Aircraft Matrix
The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. Once in the air, the 350 HP dual turbocharged engine continues to step up the game by producing high performance numbers sure to satisfy any pilot’s mission. Lycoming TIO-540-AE2A, 350 HP Six Seats 213 ktas / 395 km/h Max Cruise 1,343 nm / 2,487 km Range Garmin G1000 Avionics Suite INTERIOR DESIGN COMFORT, STEPPED UP As you step up the airstair door entrance into the spacious Piper Matrix, you will be greeted with cabin-class seats featuring hand-selected leather, tanned in New Zealand. These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as the two 110-volt outlets. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike. EXTERIOR DESIGN DOUBLE TAKES ARE PERMITTED The Piper Matrix exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price: $939,950 Garmin G1000 Avionics Suite Dual 10” PFDs, Single 15” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 347 Audio Panel, Dual GDC 74A Air Data Computers, GTX 33ES Mode Transponder and Standby Flight Instruments ADDITIONAL STANDARD EQUIPMENT Yaw Damper System | PiperAire Air Conditioning | Hardwired Cockpit Bose A20 Headsets | Leather Interior | Matrix Pilot Initial Training Course OPTIONAL EQUIPMENT Jeppesen Chartview (One year subscription to Jeppesen PilotPak) GWX 68 Weather Radar GDL 69A XM WX Satellite Radio Weather KTA 870 Traffic Advisory System WX-500 StormScope Synthetic Vision TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 GTX 33ES Second Digital Transponder Flight Into Known Icing (FIKI) United Kingdom Lighting Package Speed Brakes Top Metallic Basecoat Bottom Metallic Basecoat Optional Matrix Paint Scheme AMSAFE: AmSafe Aviation Airbag System (crew seats) Additional Special Options

The Piper Matrix presents the perfect step up from any four-place aircraft. With an attractive airstair door entrance and the largest cabin volume in its class, the Matrix projects sophistication. Once in the air, the 350 HP dual turbocharged engine continues to step up the game by producing high performance numbers sure to satisfy any pilot’s mission.

  • Lycoming TIO-540-AE2A, 350 HP
  • Six Seats
  • 213 ktas / 395 km/h Max Cruise
  • 1,343 nm / 2,487 km Range
  • Garmin G1000 Avionics Suite

INTERIOR DESIGN

COMFORT, STEPPED UP

As you step up the airstair door entrance into the spacious Piper Matrix, you will be greeted with cabin-class seats featuring hand-selected leather, tanned in New Zealand. These natural leather seats offer not only luxury, but flexibility. With adjustable backrests and the ability to fold down, even more cabin space can be created for your passengers or luggage. Passengers have easy access to the interior baggage compartment and amenities such as the two 110-volt outlets. Situated around the cabin, you can also find the standard individual cup holders, reading lights, air vents, and built-in work table. LED accent strip lighting fills the cabin in warm light. All of these attributes work collectively to make any business or personal flight as comfortable as possible for pilots and passengers alike.

EXTERIOR DESIGN

DOUBLE TAKES ARE PERMITTED

The Piper Matrix exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.

EQUIPMENT

AVIONICS

GARMIN G1000 AVIONICS SUITE

Standard Equipped List Price: $939,950
Garmin G1000 Avionics Suite
Dual 10” PFDs, Single 15” MFD, Dual GIA 63W NAV/COM/GPS, GFC 700 Autopilot, GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 347 Audio Panel, Dual GDC 74A Air Data Computers, GTX 33ES Mode Transponder and Standby Flight Instruments

ADDITIONAL STANDARD EQUIPMENT

Yaw Damper System | PiperAire Air Conditioning | Hardwired Cockpit Bose A20 Headsets | Leather Interior | Matrix Pilot Initial Training Course

OPTIONAL EQUIPMENT

Jeppesen Chartview (One year subscription to Jeppesen PilotPak)
GWX 68 Weather Radar
GDL 69A XM WX Satellite Radio Weather
KTA 870 Traffic Advisory System
WX-500 StormScope
Synthetic Vision
TAWS-B
ADF BendixKing KR 87
DME BendixKing KN 63
GTX 33ES Second Digital Transponder Flight Into Known Icing (FIKI)
United Kingdom Lighting Package
Speed Brakes
Top Metallic Basecoat
Bottom Metallic Basecoat
Optional Matrix Paint Scheme
AMSAFE: AmSafe Aviation Airbag System (crew seats)
Additional Special Options

Supplier's Site

Technical Specifications

  Piper Aircraft, Inc.
Product Category Aircraft
Product Number Matrix
Product Name Piper M-Class Aircraft
Unlock Full Specs
to access all available technical data

Similar Products