The Piper Seneca is a powerful twin-engine aircraft, boasting several prominent differences compared to its piston-twin competitors. It rules the highest single-engine service ceiling in its class, displays a standard three-screen G1000 panel, provides a visibly wider cabin, and all this for a significantly less owning and operating cost than the competition. This twin proves it belongs in its own category.
(2) Continental TSIO-360-RB 220 HP ea
Six Seats / Club Seating
200 KTAS / 370 km/h Max Cruise
828 NM / 1,533 km Range
Garmin G1000 Avionics Suite
INTERIOR DESIGN
The Seneca interior is available in three distinct color palettes:
ROOM TO SPARE
The expansive doors of the Seneca make loading and boarding the aircraft an effortless task. With the widest cabin in its class, the Seneca provides luxurious room for each occupant. The ergonomically designed seats are hand-fitted with plush natural leather, and the high-grade carpeting is color-coordinated to match beautifully. A built-in writing table and refreshment console blend efficiently into the passenger cabin layout. Available is an optional built-in oxygen system to make flying in the upper flight levels uncomplicated.
EXTERIOR DESIGN
DOUBLE TAKES ARE PERMITTED
The Piper Seneca exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price: $1,031,550 Dual 10” PFDs, Single 10” MFD, Dual GIA63W NAV/COM/GPS, GFC 700 Autopilot, Attitude and Heading Reference System, Air Data Computer (ADC), Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Garmin FliteCharts, SafeTaxi, GMA 1347 Audio Panel, GTX 33ES Mode S Transponder, Traffic Information Systems (TIS), and Aspen Standby System (EFD-1000).
ADDITIONAL STANDARD EQUIPMENT
Yaw Damper System, Propeller Synchrophaser, Hardwired Cockpit Bose A20 Headsets
OPTIONAL EQUIPMENT
Enhanced AFCS Enablement (includes ESP) Jeppesen ChartView (One year subscription to Jeppesen PilotPak) GSR-56 Iridium Transceiver GWX 68 Weather Radar GDL 69A XM WX Satellite Radio/Weather WX-500 StormScope Synthetic Vision Second AHRS & ADC Built-In Oxygen System TAWS-B ADF BendixKing KR 87 DME BendixKing KN 63 Vision 1000 (Appareo Flight Monitoring System) GTS-825 Traffic Advisory System PiperAire Air Conditioning with HFC-134a Refrigerant Full De-icing Group with Annunciators 1,999 kg Gross Weight Kit United Kingdom Lighting Package Built-in Oxygen System with Kevlar Bottle Non Standard Paint Color – Top (standard: snow or matterhorn white) Bottom Metallic Basecoat Non-Standard Approved Paint Scheme AmSafe Aviation Airbag System (crew seats) Additional Special Options
The Piper Seneca is a powerful twin-engine aircraft, boasting several prominent differences compared to its piston-twin competitors. It rules the highest single-engine service ceiling in its class, displays a standard three-screen G1000 panel, provides a visibly wider cabin, and all this for a significantly less owning and operating cost than the competition. This twin proves it belongs in its own category.
- (2) Continental TSIO-360-RB 220 HP ea
- Six Seats / Club Seating
- 200 KTAS / 370 km/h Max Cruise
- 828 NM / 1,533 km Range
- Garmin G1000 Avionics Suite
INTERIOR DESIGN
The Seneca interior is available in three distinct color palettes:
ROOM TO SPARE
The expansive doors of the Seneca make loading and boarding the aircraft an effortless task. With the widest cabin in its class, the Seneca provides luxurious room for each occupant. The ergonomically designed seats are hand-fitted with plush natural leather, and the high-grade carpeting is color-coordinated to match beautifully. A built-in writing table and refreshment console blend efficiently into the passenger cabin layout. Available is an optional built-in oxygen system to make flying in the upper flight levels uncomplicated.
EXTERIOR DESIGN
DOUBLE TAKES ARE PERMITTED
The Piper Seneca exterior styling offers a two-tone scheme in Axalta Imron polyurethane paint with a choice of metallic or non-metallic colors. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.
EQUIPMENT
AVIONICS
GARMIN G1000 AVIONICS SUITE
Standard Equipped List Price: $1,031,550
Dual 10” PFDs, Single 10” MFD, Dual GIA63W NAV/COM/GPS, GFC 700 Autopilot, Attitude and Heading Reference System, Air Data Computer (ADC), Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Garmin FliteCharts, SafeTaxi, GMA 1347 Audio Panel, GTX 33ES Mode S Transponder, Traffic Information Systems (TIS), and Aspen Standby System (EFD-1000).
ADDITIONAL STANDARD EQUIPMENT
Yaw Damper System, Propeller Synchrophaser, Hardwired Cockpit Bose A20 Headsets
OPTIONAL EQUIPMENT
Enhanced AFCS Enablement (includes ESP)
Jeppesen ChartView (One year subscription to Jeppesen PilotPak)
GSR-56 Iridium Transceiver
GWX 68 Weather Radar
GDL 69A XM WX Satellite Radio/Weather
WX-500 StormScope
Synthetic Vision
Second AHRS & ADC
Built-In Oxygen System
TAWS-B
ADF BendixKing KR 87
DME BendixKing KN 63 Vision 1000 (Appareo Flight Monitoring System)
GTS-825 Traffic Advisory System
PiperAire Air Conditioning with HFC-134a Refrigerant
Full De-icing Group with Annunciators
1,999 kg Gross Weight Kit
United Kingdom Lighting Package
Built-in Oxygen System with Kevlar Bottle
Non Standard Paint Color – Top (standard: snow or matterhorn white)
Bottom Metallic Basecoat
Non-Standard Approved Paint Scheme
AmSafe Aviation Airbag System (crew seats)
Additional Special Options