Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
PIMORONI LTD.
U6251 -- EVALUATION, DEVELOPMENT BOARD ENCLOSURES
Pimoroni Ltd.
Evaluation, Development Board Enclosures
U6251
Description
"CASE ABS TRANS RED 1.57""LX1.37""W"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"CASE ABS TRANS RED 1.57""LX1.37""W"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1778-U6251-ND
Evaluation, Development Board Enclosures
1778-U6251-ND
"CASE ABS TRANS RED 1.57""LX1.37""W"
"CASE ABS TRANS RED 1.57""LX1.37""W"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
1778-U6251-ND
Product Name
Evaluation, Development Board Enclosures
Material
ABS
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
METCASE
10.5" and 19" Desktop Mini-Rack Enclosures
Technomet 19"
Specs
Type
Electronic and Instrument Enclosures; Rack Enclosures
Shape
Rectangular
Length
6.13 to 11.37 inch (156 to 289 mm)
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - General Purpose Metal
1401E
Specs
Type
Electronic and Instrument Enclosures
Length
8 inch (203 mm)
Width
8 inch (203 mm)
View Details
4
suppliers
OKW Enclosures, Inc.
Enclosure, Case, Handheld, 21.6 Mm, 62 Mm, 105.4 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures)
M-6BK
View Details