Pimoroni Ltd. Box Accessories - PIM092 PIM092

Description
Manufacturer: Pimoroni Ltd Win Source Part Number: 776756-PIM092 Accessory Type: Cover For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pimoroni Ltd Win Source Part Number: 776756-PIM092 Accessory Type: Cover For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Accessories - PIM092 - PIM092 - Win Source Electronics
Laguna Hills, CA, United States
Box Accessories - PIM092
PIM092
Box Accessories - PIM092 PIM092
Manufacturer: Pimoroni Ltd Win Source Part Number: 776756-PIM092 Accessory Type: Cover For Use With/Related Products: Pibow Case Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Pimoroni Ltd
Win Source Part Number: 776756-PIM092
Accessory Type: Cover
For Use With/Related Products: Pibow Case
Categories: Boxes, Enclosures, Racks
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PIM092
Product Name Box Accessories - PIM092
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
General Purpose Enclosures - 2137249 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
View Details