Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PILZ GMBH & CO. KG
777602 -- SAFETY RELAYS
Pilz GmbH & Co. KG
Safety Relays
777602
Description
Pilz 777602 Safety Relay
RS Components, Ltd.
Galco Industrial Electronics
Done
Request a Quote
Email Supplier
Description
Pilz 777602 Safety Relay
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
4896366
Safety Relays
4896366
Pilz 777602 Safety Relay
Pilz 777602 Safety Relay
Supplier's Site
Galco Industrial Electronics
Madison Heights, MI, United States
PILZ Time Monitoring
777602
PILZ Time Monitoring
777602
PNOZ XV1P 30/24VDC 2N/O 1N/O T
PNOZ XV1P 30/24VDC 2N/O 1N/O T
Supplier's Site
Technical Specifications
RS Components, Ltd.
Galco Industrial Electronics
Product Category
Safety Relays
Electromechanical Relays
Product Number
4896366
777602
Product Name
Safety Relays
PILZ Time Monitoring
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 55.34T - relay for railway applications 7A
553481200054
Specs
Mounting
Socket or Plug-in Style
Poles
Single Pole (SP)
Throw
Double Throw
View Details
TE Connectivity
Signal Relays
1-1393793-1
Specs
Poles
Double Pole (DP)
Number if >4
2 #
Approvals
EU ELV Compliant; RoHS
View Details
WAGO
Relay module
288-418
Specs
Mounting
DIN; DIN-35 rail
View Details
2
suppliers
Churod Americas, Inc.
40A Automotive Relay
CHAF4 Series
Specs
Relay Type
Automotive
Mounting
Bracket (Flange) Mount; Socket or Plug-in Style
Poles
Single Pole (SP)
View Details