Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PILZ GMBH & CO. KG
774540 -- SAFETY RELAYS
Pilz GmbH & Co. KG
Safety Relays
774540
Description
Pilz 774540 Safety Relay
RS Components, Ltd.
Galco Industrial Electronics
Done
Request a Quote
Email Supplier
Description
Pilz 774540 Safety Relay
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
340384
Safety Relays
340384
Pilz 774540 Safety Relay
Pilz 774540 Safety Relay
Supplier's Site
Galco Industrial Electronics
Madison Heights, MI, United States
PILZ Time Monitoring
774540
PILZ Time Monitoring
774540
PNOZ XV3 30/24VDC 3N/O 2N/O T
PNOZ XV3 30/24VDC 3N/O 2N/O T
Supplier's Site
Technical Specifications
RS Components, Ltd.
Galco Industrial Electronics
Product Category
Safety Relays
Electromechanical Relays
Product Number
340384
774540
Product Name
Safety Relays
PILZ Time Monitoring
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
80A-125A Latching relay
CHDR-L
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Beckhoff Automation LLC
MR1310-0031-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, residual current measurement, M12
View Details
FCL Components America
Power Relays
FTR-F3 5A changeover contact
Specs
Relay Type
High Voltage Relay
Mounting
TH
View Details
RS Components, Ltd.
Force Guided Relays
2861795
Specs
Approvals
RoHS
Operating Temp
-40 to 131 F (-40 to 55 C)
DC Power
1.15 watts
View Details