Pilz Automation Safety L.P. Safety Relays 750103

Description
Pilz 750103 Safety Relay
Request a Quote Datasheet
Description
Pilz 750103 Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 156083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
156083
Safety Relays 156083
Pilz 750103 Safety Relay

Pilz 750103 Safety Relay

Supplier's Site
PILZ E-Stop - 750103 - Galco Industrial Electronics
Madison Heights, MI, United States
PILZ E-Stop
750103
PILZ E-Stop 750103
Safety Relay, 24VDC COIL, 2xN/O,

Safety Relay, 24VDC COIL, 2xN/O,

Supplier's Site
Relay, Safety, Dpst-No, 240Vac, 6A; Coil Voltage Pilz - 88W2565 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 240Vac, 6A; Coil Voltage Pilz
88W2565
Relay, Safety, Dpst-No, 240Vac, 6A; Coil Voltage Pilz 88W2565
RELAY, SAFETY, DPST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-N O; Product Range:PNOZ s3 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 240VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPST-NO; Product Range:PNOZ s3 Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 156083 750103 88W2565
Product Name Safety Relays PILZ E-Stop Relay, Safety, Dpst-No, 240Vac, 6A; Coil Voltage Pilz
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details