Piezosystem Jena, Inc. Optical Fiberswitch and Multiplexer FSM-Custom Solution

Description
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
Datasheet
Description
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch and Multiplexer - FSM-Custom Solution - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch and Multiplexer
FSM-Custom Solution
Optical Fiberswitch and Multiplexer FSM-Custom Solution
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application.
Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications.
Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detector system.
All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Signal Conditioners
Product Number FSM-Custom Solution
Product Name Optical Fiberswitch and Multiplexer
Form Factor Rack Mount
User Interface Front Panel; Computer Programmable
Application General Lab & Industrial
Digital I/O Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1000 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details