Piezosystem Jena, Inc. Optical Fiberswitch and Multiplexer FSM-1x2

Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.
Datasheet
Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch and Multiplexer
FSM-1x2
Optical Fiberswitch and Multiplexer FSM-1x2
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request. The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were developed mainly for applications in the field of spectroscopy.
These systems work with multimode fibers with a core diameter ranging from 50 µm up to 600 µm. Other fiber parameters can be realized without problems upon request.
The switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength.
All switches can be used from UV up to the IR region. Standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by TTL signal. An external power supply of 7-12 V DC or 7-9 V AC is necessary.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Signal Conditioners
Product Number FSM-1x2
Product Name Optical Fiberswitch and Multiplexer
Form Factor Rack Mount
User Interface Front Panel; Computer Programmable
Application General Lab & Industrial
Digital I/O Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 666087 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Frequency 0 to 5 kHz
Inputs Digital
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-10 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Isolators - Digital Isolators - 1243968-SI8442AB-C-IS1 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers