Piezosystem Jena, Inc. Gauge Block Calibration System EPP-Series

Description
The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometri c gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of standards (PTB) yielded metric errors of less than 10 nm for this gauging probe when used for calibrating gauge blocks. According to a PTB-recommendation, the total number of reference-standard gauge blocks required for calibrating a 122-piece set of gauge blocks may thus be reduced to fifteen. A calibration procedure determines if there are system linearity errors (errors due to misalignments, angular misalignments of its gauging probe, and thermal effects) and corrects them. The system is easy to operate from a PC running "Parallel Gauge Block Calibration" (PEKAL) signal processing and control software, which also corrects, processes, and outputs metrological data.
Datasheet
Description
The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometri c gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of standards (PTB) yielded metric errors of less than 10 nm for this gauging probe when used for calibrating gauge blocks. According to a PTB-recommendation, the total number of reference-standard gauge blocks required for calibrating a 122-piece set of gauge blocks may thus be reduced to fifteen. A calibration procedure determines if there are system linearity errors (errors due to misalignments, angular misalignments of its gauging probe, and thermal effects) and corrects them. The system is easy to operate from a PC running "Parallel Gauge Block Calibration" (PEKAL) signal processing and control software, which also corrects, processes, and outputs metrological data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge Block Calibration System - EPP-Series - Piezosystem Jena, Inc.
Hopedale, MA, USA
Gauge Block Calibration System
EPP-Series
Gauge Block Calibration System EPP-Series
The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometri c gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of standards (PTB) yielded metric errors of less than 10 nm for this gauging probe when used for calibrating gauge blocks. According to a PTB-recommendation, the total number of reference-standard gauge blocks required for calibrating a 122-piece set of gauge blocks may thus be reduced to fifteen. A calibration procedure determines if there are system linearity errors (errors due to misalignments, angular misalignments of its gauging probe, and thermal effects) and corrects them. The system is easy to operate from a PC running "Parallel Gauge Block Calibration" (PEKAL) signal processing and control software, which also corrects, processes, and outputs metrological data.

The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometric gauging probe as its upper gauging probe.
It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national bureau of standards (PTB) yielded metric errors of less than 10 nm for this gauging probe when used for calibrating gauge blocks.
According to a PTB-recommendation, the total number of reference-standard gauge blocks required for calibrating a 122-piece set of gauge blocks may thus be reduced to fifteen.
A calibration procedure determines if there are system linearity errors (errors due to misalignments, angular misalignments of its gauging probe, and thermal effects) and corrects them.
The system is easy to operate from a PC running "Parallel Gauge Block Calibration" (PEKAL) signal processing and control software, which also corrects, processes, and outputs metrological data.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Calibration Instruments
Product Number EPP-Series
Product Name Gauge Block Calibration System
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details