Beckhoff Automation LLC EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection

Description
The EK1101-0008 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x M8 socket connection lengths: up to 100 m 3 ID switches for implementing variable topologies number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0008 has two M8 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. The M8 socket is compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. A group of EtherCAT components can be assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote
Description
The EK1101-0008 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x M8 socket connection lengths: up to 100 m 3 ID switches for implementing variable topologies number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0008 has two M8 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. The M8 socket is compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. A group of EtherCAT components can be assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection -  - Beckhoff Automation LLC
Savage, MN, United States
EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection
EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection
The EK1101-0008 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x M8 socket connection lengths: up to 100 m 3 ID switches for implementing variable topologies number of EtherCAT Terminals in the overall system: up to 65,535 The EK1101-0008 has two M8 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. The M8 socket is compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. A group of EtherCAT components can be assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

The EK1101-0008 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image.

Special features:

  • connection technology: 2 x M8 socket
  • connection lengths: up to 100 m
  • 3 ID switches for implementing variable topologies
  • number of EtherCAT Terminals in the overall system: up to 65,535

The EK1101-0008 has two M8 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. The M8 socket is compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. A group of EtherCAT components can be assigned a unique ID via the hexadecimal ID switches. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology.

The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 2 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1712-0020 | EtherCAT Terminal, 2-channel digital input, 120 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EL2712 | EtherCAT Terminal, 2-channel triac output, 12…230 V AC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8206-0100-0000 | Dual-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details