Piezo-Metrics CO2 / Temperature / Humidity Wireless Logger RTR-576

Description
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums
Datasheet
Description
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2 / Temperature / Humidity Wireless Logger - RTR-576 - Piezo-Metrics
Simi Valley, CA, United States
CO2 / Temperature / Humidity Wireless Logger
RTR-576
CO2 / Temperature / Humidity Wireless Logger RTR-576
The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity Transmit Recorded Data to PC via USB Connection Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Application Examples For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses Managing CO2, temperature and humidity in schools: from kindergartens to universities For research studies on photosynthesis and growth of plants Measuring the degree of air tightness in packaging during transportation For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums

The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device.

  • TR-73U Measures and Records Barometric Pressure, Temperature and Humidity
  • TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity
  • TR-76Ui / TR-76Ui-S Measures and Records CO2, Temperature and Humidity

Transmit Recorded Data to PC via USB Connection
Easy USB connection, for one device or for as many devices as your PC has ports for, makes it easy to gather current readings from the connected device(s) to your computer and view those readings in the computer display.
Data Loggers for a Variety of Measurements
The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of Illuminance and UV intensity, and TR-76Ui models log CO2 concentration.
Get Temperature and Humidity in a Wider Range with Greater Accuracy
The TR-74Ui-S, and TR-76Ui-S come with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -30 to 80 °C and humidity from 0 to 99%RH.
Large Logging Capacity: 8000 Data Sets
One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements.
Application Examples

  • For managing temperature and humidity in hospitals, museums, and temperature controlled warehouses
  • Managing CO2, temperature and humidity in schools: from kindergartens to universities
  • For research studies on photosynthesis and growth of plants
  • Measuring the degree of air tightness in packaging during transportation
  • For management of illuminosity and UV light ( to prevent deterioration of exhibits ) in artmuseums and other exhibit forums
Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Gas Instruments
Product Number RTR-576
Product Name CO2 / Temperature / Humidity Wireless Logger
Measurement Type Trace
Gas Types CO2; (0 to 9,999 ppm)
Display Digital
Features Data Logger; Temperature
Instrument Type Detector
Unlock Full Specs
to access all available technical data

Similar Products

Mineral Acid 3-Day Leak Test Badge, Pack of 25 [1-400-400] -  - DOD Technologies Inc.
Specs
Mounting Type Portable
Sensor Technology Colorimetric
View Details
NO/CO2 Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring
Gas Types CO2; NO; Water Vapor
View Details
070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter -  - CO2Meter.com
Specs
Gas Types CO2; (LEED Certification - 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter)
Number of Gases Monitored Single
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details