Piezo-Metrics Dual Bridge Stress & Temperature Sensor DBST

Description
Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a miniature package. Keeping the sensor small minimizes perturbations in the normal stress field. The DBST’s high spring constant allows measurement of stress in viscoelastic materials. It’s high frequency and overrange capability allows the 100 psi sensor to work up to 3000 psi. For ease of installation, the electrical cable is a miniature flex 0.137 wide by 0.010 thick. The bridge completion housing is optionally integrated into the connector. Miniature cable options are also available, as seen in the picture on the right, below. The sensor can be bonded to a shim to provide a flat surface when mounting the sensor on curved areas. All of this keeps the adhesive compliance to a minimum and optimizes the measurement accuracy. Thermal hysteresis analysis and long-term stability data are available as options.
Datasheet
Description
Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a miniature package. Keeping the sensor small minimizes perturbations in the normal stress field. The DBST’s high spring constant allows measurement of stress in viscoelastic materials. It’s high frequency and overrange capability allows the 100 psi sensor to work up to 3000 psi. For ease of installation, the electrical cable is a miniature flex 0.137 wide by 0.010 thick. The bridge completion housing is optionally integrated into the connector. Miniature cable options are also available, as seen in the picture on the right, below. The sensor can be bonded to a shim to provide a flat surface when mounting the sensor on curved areas. All of this keeps the adhesive compliance to a minimum and optimizes the measurement accuracy. Thermal hysteresis analysis and long-term stability data are available as options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Bridge Stress & Temperature Sensor - DBST - Piezo-Metrics
Simi Valley, CA, United States
Dual Bridge Stress & Temperature Sensor
DBST
Dual Bridge Stress & Temperature Sensor DBST
Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a miniature package. Keeping the sensor small minimizes perturbations in the normal stress field. The DBST’s high spring constant allows measurement of stress in viscoelastic materials. It’s high frequency and overrange capability allows the 100 psi sensor to work up to 3000 psi. For ease of installation, the electrical cable is a miniature flex 0.137 wide by 0.010 thick. The bridge completion housing is optionally integrated into the connector. Miniature cable options are also available, as seen in the picture on the right, below. The sensor can be bonded to a shim to provide a flat surface when mounting the sensor on curved areas. All of this keeps the adhesive compliance to a minimum and optimizes the measurement accuracy. Thermal hysteresis analysis and long-term stability data are available as options.

Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a miniature package. Keeping the sensor small minimizes perturbations in the normal stress field. The DBST’s high spring constant allows measurement of stress in viscoelastic materials. It’s high frequency and overrange capability allows the 100 psi sensor to work up to 3000 psi.

For ease of installation, the electrical cable is a miniature flex 0.137 wide by 0.010 thick. The bridge completion housing is optionally integrated into the connector. Miniature cable options are also available, as seen in the picture on the right, below.

The sensor can be bonded to a shim to provide a flat surface when mounting the sensor on curved areas. All of this keeps the adhesive compliance to a minimum and optimizes the measurement accuracy.

Thermal hysteresis analysis and long-term stability data are available as options.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Force and Load Sensors
Product Number DBST
Product Name Dual Bridge Stress & Temperature Sensor
Package Miniature
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Load Pins - CPA-3.5 - Strainsert
Specs
Force Rating 160000 lbs (72562 kg)
Package Load Pin
Output Analog Voltage
View Details