RDP Electrosense Model RLS Single-Point Compression Load Cell RLS050

Description
Our RLS load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care should be taken to ensure that the model RLS load sensor is not exposed to load or force in excess of its capability. The range of model RLS compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLS transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLS we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLS load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care should be taken to ensure that the model RLS load sensor is not exposed to load or force in excess of its capability. The range of model RLS compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLS transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLS we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLS Single-Point Compression Load Cell - RLS050 - RDP Electrosense
Pottstown, PA, United States
Model RLS Single-Point Compression Load Cell
RLS050
Model RLS Single-Point Compression Load Cell RLS050
Our RLS load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care should be taken to ensure that the model RLS load sensor is not exposed to load or force in excess of its capability. The range of model RLS compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLS transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLS we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLS load cell or force sensor is a device which converts load or force into an electrical signal.
A single-point compression load cell is designed for such applications as weighing scales.
Care should be taken to ensure that the model RLS load sensor is not exposed to load or force in excess of its capability. The range of model RLS compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLS transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLS we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLS050
Product Name Model RLS Single-Point Compression Load Cell
Force Rating 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 13 Compression Load Cell - SLC13/0100* - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/00500* - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF004000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model 47 Tension/Compression Universal Load Cell - SLC47/050000 - RDP Electrosense
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details