PIDSO - Propagation Ideas & Solutions GmbH Array Antenna Broadband 2.45 Ghz CAR.003-00A

Description
PIDSO´s Array Antenna CAR.003-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 60° this antenna is the perfect choice for ropeway applications operating from 2.4 to 2.5GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.
Datasheet
Description
PIDSO´s Array Antenna CAR.003-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 60° this antenna is the perfect choice for ropeway applications operating from 2.4 to 2.5GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array Antenna Broadband 2.45 Ghz - CAR.003-00A - PIDSO - Propagation Ideas & Solutions GmbH
Vienna, Austria
Array Antenna Broadband 2.45 Ghz
CAR.003-00A
Array Antenna Broadband 2.45 Ghz CAR.003-00A
PIDSO´s Array Antenna CAR.003-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 60° this antenna is the perfect choice for ropeway applications operating from 2.4 to 2.5GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.

PIDSO´s Array Antenna CAR.003-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 60° this antenna is the perfect choice for ropeway applications operating from 2.4 to 2.5GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number CAR.003-00A
Product Name Array Antenna Broadband 2.45 Ghz
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details