PIDSO - Propagation Ideas & Solutions GmbH Array Antenna Broadband 5.45 Ghz CAR.002-00A

Description
PIDSO´s Array Antenna CAR.002-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 90° this antenna is the perfect choice for ropeway applications operating from 5.1 to 5.8 GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.
Datasheet
Description
PIDSO´s Array Antenna CAR.002-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 90° this antenna is the perfect choice for ropeway applications operating from 5.1 to 5.8 GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array Antenna Broadband 5.45 Ghz - CAR.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
Vienna, Austria
Array Antenna Broadband 5.45 Ghz
CAR.002-00A
Array Antenna Broadband 5.45 Ghz CAR.002-00A
PIDSO´s Array Antenna CAR.002-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 90° this antenna is the perfect choice for ropeway applications operating from 5.1 to 5.8 GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.

PIDSO´s Array Antenna CAR.002-00A offers a low profile design for use in the transportation markets. Due to a beam width close to 90° this antenna is the perfect choice for ropeway applications operating from 5.1 to 5.8 GHz. The IP65 rated and UV-resistant enclosure makes it suitable for mounting both indoor and outdoor.

Supplier's Site Datasheet

Technical Specifications

  PIDSO - Propagation Ideas & Solutions GmbH
Product Category Antennas
Product Number CAR.002-00A
Product Name Array Antenna Broadband 5.45 Ghz
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details