Picosecond Pulse Labs, Inc. Custom Low-pass/Risetime Filter Model 5935 "custom"

Description
Features User Specified -3dB Bandwidth or Risetime Very Low Group Delay Variation Impedance Matched No Reflection Applications High-speed Serial Systems Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters may be custom designed to user requirements for use in test and measurement, high speed digital networks, and telecom systems. Our filters are designed to have the best possible transient response.Description: This filter uses a proprietary, absorptive filter design that has attenuation and group delay frequency responses similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, the PSPL filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. Model 5935 custom filters are available with 2.92, 2,4 or 1.85 mm connectors. Contact PSPL directly for information on ordering custom filter values.
Description
Features User Specified -3dB Bandwidth or Risetime Very Low Group Delay Variation Impedance Matched No Reflection Applications High-speed Serial Systems Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters may be custom designed to user requirements for use in test and measurement, high speed digital networks, and telecom systems. Our filters are designed to have the best possible transient response.Description: This filter uses a proprietary, absorptive filter design that has attenuation and group delay frequency responses similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, the PSPL filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. Model 5935 custom filters are available with 2.92, 2,4 or 1.85 mm connectors. Contact PSPL directly for information on ordering custom filter values.

Suppliers

Company
Product
Description
Supplier Links
Custom Low-pass/Risetime Filter - Model 5935 "custom" - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Custom Low-pass/Risetime Filter
Model 5935 "custom"
Custom Low-pass/Risetime Filter Model 5935 "custom"
Features User Specified -3dB Bandwidth or Risetime Very Low Group Delay Variation Impedance Matched No Reflection Applications High-speed Serial Systems Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters may be custom designed to user requirements for use in test and measurement, high speed digital networks, and telecom systems. Our filters are designed to have the best possible transient response.Description: This filter uses a proprietary, absorptive filter design that has attenuation and group delay frequency responses similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, the PSPL filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. Model 5935 custom filters are available with 2.92, 2,4 or 1.85 mm connectors. Contact PSPL directly for information on ordering custom filter values.

Features

  • User Specified -3dB Bandwidth or Risetime
  • Very Low Group Delay Variation
  • Impedance Matched
  • No Reflection
    Applications
  • High-speed Serial Systems
  • Pulse Shaping
  • RF and Microwave
    The Picosecond Advantage:
    Our Model 5935 Low-Pass Risetime Filters may be custom designed to user requirements for use in test and measurement, high speed digital networks, and telecom systems. Our filters are designed to have the best possible transient response.Description:
    This filter uses a proprietary, absorptive filter design that has attenuation and group delay frequency responses similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, the PSPL filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. Model 5935 custom filters are available with 2.92, 2,4 or 1.85 mm connectors. Contact PSPL directly for information on ordering custom filter values.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Filters and Microwave Filters
Product Number Model 5935 "custom"
Product Name Custom Low-pass/Risetime Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2828220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 to 18000 MHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 3157-LFCV-2502+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 2.50E7 kHz
View Details