Picosecond Pulse Labs, Inc. 22.5GHz Lowpass Filter Model 5935 22.5GHz

Description
Features Risetime or Low-pass Use 22.5 GHz -3dB Frequency 16 ps Risetime Low Group Delay Variation Impedance Matched Absorptive, No Reflections Applications High-speed Serial Data Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters are designed for use in test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass filters use a proprietary, absorptive filter design that have frequency responses similar to those of a 4th order Bessel-Thomson filter. However, traditional Bessel-Thomson filters work by reflecting stop-band frequencies. This behavior can cause multiple reflections, bit error rate problems, and eye diagram degradation. In contrast, since PSPL filters work by absorption they have excellent impedance matches with very good return loss, both within and above the filter pass band. The model 5935-22.5GHz has a 16 ps risetime (22.5GHz -3dB frequency) and is available with 2.92 or 2,4 mm connectors.
Description
Features Risetime or Low-pass Use 22.5 GHz -3dB Frequency 16 ps Risetime Low Group Delay Variation Impedance Matched Absorptive, No Reflections Applications High-speed Serial Data Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters are designed for use in test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass filters use a proprietary, absorptive filter design that have frequency responses similar to those of a 4th order Bessel-Thomson filter. However, traditional Bessel-Thomson filters work by reflecting stop-band frequencies. This behavior can cause multiple reflections, bit error rate problems, and eye diagram degradation. In contrast, since PSPL filters work by absorption they have excellent impedance matches with very good return loss, both within and above the filter pass band. The model 5935-22.5GHz has a 16 ps risetime (22.5GHz -3dB frequency) and is available with 2.92 or 2,4 mm connectors.

Suppliers

Company
Product
Description
Supplier Links
22.5GHz Lowpass Filter - Model 5935 22.5GHz - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
22.5GHz Lowpass Filter
Model 5935 22.5GHz
22.5GHz Lowpass Filter Model 5935 22.5GHz
Features Risetime or Low-pass Use 22.5 GHz -3dB Frequency 16 ps Risetime Low Group Delay Variation Impedance Matched Absorptive, No Reflections Applications High-speed Serial Data Pulse Shaping RF and Microwave The Picosecond Advantage: Our Model 5935 Low-Pass Risetime Filters are designed for use in test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass filters use a proprietary, absorptive filter design that have frequency responses similar to those of a 4th order Bessel-Thomson filter. However, traditional Bessel-Thomson filters work by reflecting stop-band frequencies. This behavior can cause multiple reflections, bit error rate problems, and eye diagram degradation. In contrast, since PSPL filters work by absorption they have excellent impedance matches with very good return loss, both within and above the filter pass band. The model 5935-22.5GHz has a 16 ps risetime (22.5GHz -3dB frequency) and is available with 2.92 or 2,4 mm connectors.

Features

  • Risetime or Low-pass Use
  • 22.5 GHz -3dB Frequency
  • 16 ps Risetime
  • Low Group Delay Variation
  • Impedance Matched
  • Absorptive, No Reflections
    Applications
  • High-speed Serial Data
  • Pulse Shaping
  • RF and Microwave
    The Picosecond Advantage:
    Our Model 5935 Low-Pass Risetime Filters are designed for use in test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description:
    PSPL risetime/low-pass filters use a proprietary, absorptive filter design that have frequency responses similar to those of a 4th order Bessel-Thomson filter.
    However, traditional Bessel-Thomson filters work by reflecting stop-band frequencies. This behavior can cause multiple reflections, bit error rate problems, and eye diagram degradation. In contrast, since PSPL filters work by absorption they have excellent impedance matches with very good return loss, both within and above the filter pass band. The model 5935-22.5GHz has a 16 ps risetime (22.5GHz -3dB frequency) and is available with 2.92 or 2,4 mm connectors.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Filters and Microwave Filters
Product Number Model 5935 22.5GHz
Product Name 22.5GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2635141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 23000 to 28000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-LFCN-1700+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1700 MHz
View Details
2 suppliers