Picosecond Pulse Labs, Inc. Bias Tee Model 5550B

Description
Features 100/350 kHz to 18 GHz 20 ps Risetime 50 V, 50/500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This bias tee exhibits excellent transient response characteristics for pulses with very fast transition times.Description: The Model 5550B is a very broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with fast transition edges with minimum pulse distortion. The risetime is 20 ps and the frequency response extends from 100 kHz to 18 GHz. The 5550B will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 50 mA (350 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.
Description
Features 100/350 kHz to 18 GHz 20 ps Risetime 50 V, 50/500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This bias tee exhibits excellent transient response characteristics for pulses with very fast transition times.Description: The Model 5550B is a very broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with fast transition edges with minimum pulse distortion. The risetime is 20 ps and the frequency response extends from 100 kHz to 18 GHz. The 5550B will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 50 mA (350 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5550B
Features 100/350 kHz to 18 GHz 20 ps Risetime 50 V, 50/500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This bias tee exhibits excellent transient response characteristics for pulses with very fast transition times.Description: The Model 5550B is a very broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with fast transition edges with minimum pulse distortion. The risetime is 20 ps and the frequency response extends from 100 kHz to 18 GHz. The 5550B will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 50 mA (350 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.

Features

  • 100/350 kHz to 18 GHz
  • 20 ps Risetime
  • 50 V, 50/500 mA
  • SMA Connectors
    Applications
  • Test and Measurement
    Systems
  • Laser, Photodiode or Amplifier
    Biasing
  • 10Gb/s Telecom Systems
    The Picosecond Advantage:
    This bias tee exhibits excellent transient response characteristics for pulses with very fast transition times.Description:
    The Model 5550B is a very broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with fast transition edges with minimum pulse distortion. The risetime is 20 ps and the frequency response extends from 100 kHz to 18 GHz. The 5550B will safely carry 500 mA of DC current. However, core saturation limits the low frequency response at DC currents above 50 mA (350 kHz at 500 mA). See Notes [1-3] on the Spec Sheet.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5550B
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

35GHz 400mA Bias Tee - ZBT-K353-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 35 GHz
Insertion Loss 0.5000 dB
View Details
BTL-0035SMG-2, Miniature Surface-Mount Bias-Tee - BTL-0035SMG-2 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 35 GHz
View Details
Bias Tee - MBT18-NMF-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT010040 - KBT010040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1200 milliamps
View Details