Picosecond Pulse Labs, Inc. 30Gb/s Pattern Generator Model 12070

Description
Features 30Mb/s to 30Gb/s Available with 1 or 2 output channels Built-in random and sine jitter injection option Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Programmable error injection Front panel touch screen GUI and USB computer control Applications 25Gb/s and 28Gb/s testing for 100G Ethernet 28Gb/s DQPSK testing Semiconductor device and component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ SDG Model 12070 is a high performance pattern generator. The 12070 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option!
Description
Features 30Mb/s to 30Gb/s Available with 1 or 2 output channels Built-in random and sine jitter injection option Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Programmable error injection Front panel touch screen GUI and USB computer control Applications 25Gb/s and 28Gb/s testing for 100G Ethernet 28Gb/s DQPSK testing Semiconductor device and component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ SDG Model 12070 is a high performance pattern generator. The 12070 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option!

Suppliers

Company
Product
Description
Supplier Links
30Gb/s Pattern Generator - Model 12070 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
30Gb/s Pattern Generator
Model 12070
30Gb/s Pattern Generator Model 12070
Features 30Mb/s to 30Gb/s Available with 1 or 2 output channels Built-in random and sine jitter injection option Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Programmable error injection Front panel touch screen GUI and USB computer control Applications 25Gb/s and 28Gb/s testing for 100G Ethernet 28Gb/s DQPSK testing Semiconductor device and component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ SDG Model 12070 is a high performance pattern generator. The 12070 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option!

Features

  • 30Mb/s to 30Gb/s
  • Available with 1 or 2 output channels
  • Built-in random and sine jitter injection option
  • Programmable data rate, amplitude, and offset
  • Differential data, pattern trigger, clock/n, and full rate clock outputs
  • PRBS and user patterns
  • Programmable error injection
  • Front panel touch screen GUI and USB computer control
    Applications
  • 25Gb/s and 28Gb/s testing for 100G Ethernet
  • 28Gb/s DQPSK testing
  • Semiconductor device and component testing
  • R&D design verification
    The Picosecond Advantage:
    High-quality performance at a value based price.Description:
    The Picosecond Pulse Labs’ SDG Model 12070 is a high performance pattern generator. The 12070 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.
    Built-in random and sine jitter insertion option!
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 12070
Product Name 30Gb/s Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details