Picosecond Pulse Labs, Inc. 8Gb/s Pattern Generator Model 12040

Description
Features 500MHz to 8Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter insertion option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12040 is a high performance pattern generator. The 12040 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option! For details see the current Model 12040 product specification.
Description
Features 500MHz to 8Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter insertion option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12040 is a high performance pattern generator. The 12040 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option! For details see the current Model 12040 product specification.

Suppliers

Company
Product
Description
Supplier Links
8Gb/s Pattern Generator - Model 12040 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
8Gb/s Pattern Generator
Model 12040
8Gb/s Pattern Generator Model 12040
Features 500MHz to 8Gb/s Programmable data rate, amplitude, and offset Differential data, pattern trigger, clock/n, and full rate clock outputs PRBS and user patterns Built-in random and sine jitter insertion option Single bit error injection Front panel touch screen GUI and USB computer control Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12040 is a high performance pattern generator. The 12040 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price. Built-in random and sine jitter insertion option! For details see the current Model 12040 product specification.

Features

  • 500MHz to 8Gb/s
  • Programmable data rate, amplitude, and offset
  • Differential data, pattern trigger, clock/n, and full rate clock outputs
  • PRBS and user patterns
  • Built-in random and sine jitter insertion option
  • Single bit error injection
  • Front panel touch screen GUI and USB computer control
    Applications
  • High-speed serial data testing
  • Semiconductor testing
  • Component testing
  • R&D design verification
    The Picosecond Advantage:
    High-quality performance at a value based price.Description:
    The Picosecond Pulse Labs’ Model 12040 is a high performance pattern generator. The 12040 combines instrument quality output with programmable data rate, amplitude, offset, crossing point, and patterns. This generator provides leading performance and features at an economical price.
    Built-in random and sine jitter insertion option!
    For details see the current Model 12040 product specification.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 12040
Product Name 8Gb/s Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details