Pico Technology Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector A Pico Technology TA285

Description
USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector A:USB Type C Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:140m; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:
Datasheet
Description
USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector A:USB Type C Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:140m; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector A Pico Technology - 01AC7816 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector A Pico Technology
01AC7816
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector A Pico Technology 01AC7816
USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector A:USB Type C Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:140m; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector A:USB Type C Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:140m; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:

Supplier's Site
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector To Connector Pico Technology - 05AC0236 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector To Connector Pico Technology
05AC0236
Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector To Connector Pico Technology 05AC0236
USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:140mm; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-A RCPT, 140MM; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:140mm; Cable Length - Imperial:5.5"; USB Standard:USB 3.1; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 01AC7816 05AC0236
Product Name Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector A Pico Technology Usb Cable, 3.1 C Plug-A Rcpt, 140Mm; Connector To Connector Pico Technology
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers