Pico Technology Type-K Thermocouple Probe; Length Pico Technology SE028

Description
TYPE-K THERMOCOUPLE PROBE; Length:3m; External Diameter:1.5mm; Probe Body Material:-; Product Range:-; Accessory Type:Type K Thermocouple Probe; Body Material:PTFE Insulated; Cable Length:3m; Connecting Termination:Exposed Wire
Datasheet
Description
TYPE-K THERMOCOUPLE PROBE; Length:3m; External Diameter:1.5mm; Probe Body Material:-; Product Range:-; Accessory Type:Type K Thermocouple Probe; Body Material:PTFE Insulated; Cable Length:3m; Connecting Termination:Exposed Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type-K Thermocouple Probe; Length Pico Technology - 02M0853 - Newark, An Avnet Company
Chicago, IL, United States
Type-K Thermocouple Probe; Length Pico Technology
02M0853
Type-K Thermocouple Probe; Length Pico Technology 02M0853
TYPE-K THERMOCOUPLE PROBE; Length:3m; External Diameter:1.5mm; Probe Body Material:-; Product Range:-; Accessory Type:Type K Thermocouple Probe; Body Material:PTFE Insulated; Cable Length:3m; Connecting Termination:Exposed Wire

TYPE-K THERMOCOUPLE PROBE; Length:3m; External Diameter:1.5mm; Probe Body Material:-; Product Range:-; Accessory Type:Type K Thermocouple Probe; Body Material:PTFE Insulated; Cable Length:3m; Connecting Termination:Exposed Wire

Supplier's Site Datasheet
Fort Worth, TX, USA
TC PROBE, PTFE, WITH 3M THERMOCOUPLE
70050548
TC PROBE, PTFE, WITH 3M THERMOCOUPLE 70050548
TC PROBE, PTFE, WITH 3M THERMOCOUPLE

TC PROBE, PTFE, WITH 3M THERMOCOUPLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number 02M0853 70050548
Product Name Type-K Thermocouple Probe; Length Pico Technology TC PROBE, PTFE, WITH 3M THERMOCOUPLE
Diameter or Width Range 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Industrial Thermocouples Beaded Replacement Element for Base-Metal Thermocouple - BTC50 - United Electric Controls Company
Specs
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details