The Probe, Pt100, Air, Fast Response (part number 33P8101) is designed for temperature measurement in air, with a temperature range of -75°C to +250°C. It features a fast response time, making it suitable for applications requiring quick temperature readings. The probe is constructed with a stainless steel body and is equipped with a PVC cable. It does not include a handle, which may be relevant for specific installation or handling requirements. The product is RoHS compliant, ensuring it meets environmental standards. This probe is compatible with PT-100 temperature sensors, making it a versatile choice for various engineering projects.
PROBE, PT100, AIR, FAST RESPONSE; Test Probe Functions:Temperatur
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 33P8101 |
| Product Name | Probe, Pt100, Air, Fast Response; Test Probe Functions Pico Technology |