Pico Technology Limited SE017

Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Air Probe Length = 120mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote
Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Air Probe Length = 120mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6603649 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Air Probe Length = 120mm Probe Diameter = 3.3mm Maximum Temperature Measurement = +250 °C Cable Length = 1m Best Accuracy = ±0.15 °C Connector Type = Miniature DIN Connector

The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices.
PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted)
Sensor Type = PT100
Probe Type = Air
Probe Length = 120mm
Probe Diameter = 3.3mm
Maximum Temperature Measurement = +250 °C
Cable Length = 1m
Best Accuracy = ±0.15 °C
Connector Type = Miniature DIN Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 6603649
Sensed Temperature 482 F (250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples, Temperature Probes - 2084-EVA-2310-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details