Pico Technology Limited SE016

Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Insertion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +500 °C Cable Length = 1m Best Accuracy = ±0.3 °C Connector Type = Miniature DIN Connector
Request a Quote
Description
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Insertion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +500 °C Cable Length = 1m Best Accuracy = ±0.3 °C Connector Type = Miniature DIN Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6603630 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted) Sensor Type = PT100 Probe Type = Insertion Probe Length = 150mm Probe Diameter = 4mm Maximum Temperature Measurement = +500 °C Cable Length = 1m Best Accuracy = ±0.3 °C Connector Type = Miniature DIN Connector

The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices.
PT100 sensors to interface direct to the Pico PT-104 4-channel Pt100 temperature data acquisition unit . Stainless steel probe. 4 pin miniDIN connector (fitted)
Sensor Type = PT100
Probe Type = Insertion
Probe Length = 150mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +500 °C
Cable Length = 1m
Best Accuracy = ±0.3 °C
Connector Type = Miniature DIN Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 6603630
Sensed Temperature 932 F (500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034672-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - RTD/Style 77 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Basic Element Used RTD
View Details