Pico Technology PicoScope 4424 Bundle includes Scope, 4Probes and a carrying case PP479

Description
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates
Description
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates

Suppliers

Company
Product
Description
Supplier Links
PicoScope 4424 Bundle includes Scope, 4Probes and a carrying case - 70050573 - Allied Electronics, Inc.
Fort Worth, TX, USA
PicoScope 4424 Bundle includes Scope, 4Probes and a carrying case
70050573
PicoScope 4424 Bundle includes Scope, 4Probes and a carrying case 70050573
The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis. Features Up to 80 MS/s Rreal-Time Sample Rate Up to 20 MHz Bandwidth 32 M Sample Buffer Memory Up to 4 Channels Free software Updates

The 2-channel PicoScope 4224 and the 4-channel PicoScope 4424 are high-resolution oscilloscopes that are suitable for general, scientific and field-service use. With 12-bit resolution (adjustable up to 16 bits in enhanced resolution mode) and 1% accuracy they also make an excellent choice for noise, vibration and mechanical analysis.
Features

  • Up to 80 MS/s Rreal-Time Sample Rate
  • Up to 20 MHz Bandwidth
  • 32 M Sample Buffer Memory
  • Up to 4 Channels
  • Free software Updates
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70050573
Product Name PicoScope 4424 Bundle includes Scope, 4Probes and a carrying case
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS822X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details