Pico Technology Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology PICOSCOPE 5244A

Description
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:256 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
Datasheet
Description
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:256 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology - 87W8222 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology
87W8222
Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology 87W8222
OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:256 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA

OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:256 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 87W8222
Product Name Oscilloscope, Analog, 2 Channel, 200Mhz, 1Gsps; Product Range Pico Technology
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Oscilloscope - SHS810X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details