Pico Technology Limited Oscilloscopes PICOSCOPE 2205A

Description
Pico Technology PICOSCOPE 2205A
Request a Quote
Description
Pico Technology PICOSCOPE 2205A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 7933657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7933657
Oscilloscopes 7933657
Pico Technology PICOSCOPE 2205A

Pico Technology PICOSCOPE 2205A

Supplier's Site
Oscilloscopes - 7934720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7934720
Oscilloscopes 7934720
Pico Technology PICOSCOPE 2205A

Pico Technology PICOSCOPE 2205A

Supplier's Site
Oscilloscopes - 7934711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
7934711
Oscilloscopes 7934711
Pico Technology PICOSCOPE 2205A

Pico Technology PICOSCOPE 2205A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 7933657
Product Name Oscilloscopes
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104HD 12-Bit 100MHz 4Ch High Definition Oscilloscope - UPO2104HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details