Pico Technology Usb 2.0 Cable 1.8M Rohs Compliant Pico Technology MI106

Description
USB 2.0 CABLE 1.8M ROHS COMPLIANT: NO
Description
USB 2.0 CABLE 1.8M ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 Cable, 1.8 m, is specifically designed for use with PicoScope oscilloscopes. It features 20-AWG conductors, which minimize resistance and reduce the likelihood of voltage drop, particularly when connected to lower-quality USB ports on PCs and laptops. This cable also helps prevent noise that may arise from unreliable ground connections and inadequate shielding found in inferior cables. The product is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The USB 2.0 Cable, 1.8 m, is specifically designed for use with PicoScope oscilloscopes. It features 20-AWG conductors, which minimize resistance and reduce the likelihood of voltage drop, particularly when connected to lower-quality USB ports on PCs and laptops. This cable also helps prevent noise that may arise from unreliable ground connections and inadequate shielding found in inferior cables. The product is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Usb 2.0 Cable 1.8M Rohs Compliant Pico Technology - 45T2366 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 Cable 1.8M Rohs Compliant Pico Technology
45T2366
Usb 2.0 Cable 1.8M Rohs Compliant Pico Technology 45T2366
USB 2.0 CABLE 1.8M ROHS COMPLIANT: NO

USB 2.0 CABLE 1.8M ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45T2366
Product Name Usb 2.0 Cable 1.8M Rohs Compliant Pico Technology
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-6562-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/334-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers