Pickering Laboratories, Inc. Flow Restrictor 1100-0263

Description
Flow Restrictor, 550 psi @ 0.3 mL/min, 17 cm
Description
Flow Restrictor, 550 psi @ 0.3 mL/min, 17 cm

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
Flow Restrictor
1100-0263
Flow Restrictor 1100-0263
Flow Restrictor, 550 psi @ 0.3 mL/min, 17 cm

Flow Restrictor, 550 psi @ 0.3 mL/min, 17 cm

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 1100-0263
Product Name Flow Restrictor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-4-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details