Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW ORIFICES AND FLOW RESTRICTORS
PICKERING LABORATORIES, INC.
1100-0142 -- FLOW RESTRICTOR
Pickering Laboratories, Inc.
Flow Restrictor
1100-0142
Description
Flow restrictor, 100 psi, 10 cm
Description
Flow restrictor, 100 psi, 10 cm
Suppliers
Company
Product
Description
Supplier Links
Pickering Laboratories, Inc.
Mountain View, CA, USA
Flow Restrictor
1100-0142
Flow Restrictor
1100-0142
Flow restrictor, 100 psi, 10 cm
Flow restrictor, 100 psi, 10 cm
Supplier's Site
Technical Specifications
Pickering Laboratories, Inc.
Product Category
Flow Orifices and Flow Restrictors
Product Number
1100-0142
Product Name
Flow Restrictor
Unlock Full Specs
to access all available technical data
Similar Products
O'Keefe Controls Co.
Orifice Assembly, Type B
B-60-BR
Specs
Connection
Male NPT; 1/8" NPT Male
Fitting / Connection Size
1/8" NPT Male
Media
Gas; Water
View Details
ABB Measurement & Analytics
Restriction orifice plates
FPD190
Specs
Media
Hydraulic; Gas
Material
Stainless
Applications
Flow Measurement
View Details
Beswick Engineering Co., Inc.
M3 Male Thread, Orifice
M3SP_Orifice
Specs
Material
Brass; Stainless
Orifice Diameter
0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure
1000 psi (704 m H2O)
View Details
RS Components, Ltd.
1215789
Specs
Fitting Type
Supply
Material
Aluminum
View Details