Pickering Laboratories, Inc. Pulse-Dampener: FC4870B Flow Conditioner 1100-0094

Description
FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor) The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model FC4870B Flow Conditioner provides the pulse-dampening necessary to maintain a smooth baseline. Also the following important features are provided: Continuous filtering of the pumped medium Working pressure for the reagent pump: check values perform more reliably which results in a more stable flow Pressure reading (gauge) for the reagent pump Prime/purge valve The gauge and pressure relief valve assembly consists of a cross for connecting a pressure gauge, an anti-siphon valve and a pre-calibrated relief valve. This is used to indicate post-column pressure and to prevent rupture of the post-column reactor tubing in the event of an overpressure condition. The anti-siphon valve prevents the reservoir gas pressure from pumping reagent while the system is turned off.
Description
FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor) The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model FC4870B Flow Conditioner provides the pulse-dampening necessary to maintain a smooth baseline. Also the following important features are provided: Continuous filtering of the pumped medium Working pressure for the reagent pump: check values perform more reliably which results in a more stable flow Pressure reading (gauge) for the reagent pump Prime/purge valve The gauge and pressure relief valve assembly consists of a cross for connecting a pressure gauge, an anti-siphon valve and a pre-calibrated relief valve. This is used to indicate post-column pressure and to prevent rupture of the post-column reactor tubing in the event of an overpressure condition. The anti-siphon valve prevents the reservoir gas pressure from pumping reagent while the system is turned off.

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
Pulse-Dampener: FC4870B Flow Conditioner
1100-0094
Pulse-Dampener: FC4870B Flow Conditioner 1100-0094
FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor) The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model FC4870B Flow Conditioner provides the pulse-dampening necessary to maintain a smooth baseline. Also the following important features are provided: Continuous filtering of the pumped medium Working pressure for the reagent pump: check values perform more reliably which results in a more stable flow Pressure reading (gauge) for the reagent pump Prime/purge valve The gauge and pressure relief valve assembly consists of a cross for connecting a pressure gauge, an anti-siphon valve and a pre-calibrated relief valve. This is used to indicate post-column pressure and to prevent rupture of the post-column reactor tubing in the event of an overpressure condition. The anti-siphon valve prevents the reservoir gas pressure from pumping reagent while the system is turned off.

FC4870B Flow Conditioner, with pressure gauge & prime/purge valve, for TRIONE® (with 1100-0141 restrictor)

The Pulse-Dampener is intended for use in Liquid Chromatography applications where continuous post-column derivitization is desired. Installed at the outlet of the pump, the model FC4870B Flow Conditioner provides the pulse-dampening necessary to maintain a smooth baseline. Also the following important features are provided:

  • Continuous filtering of the pumped medium
  • Working pressure for the reagent pump: check values perform more reliably which results in a more stable flow
  • Pressure reading (gauge) for the reagent pump
  • Prime/purge valve

The gauge and pressure relief valve assembly consists of a cross for connecting a pressure gauge, an anti-siphon valve and a pre-calibrated relief valve. This is used to indicate post-column pressure and to prevent rupture of the post-column reactor tubing in the event of an overpressure condition. The anti-siphon valve prevents the reservoir gas pressure from pumping reagent while the system is turned off.

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 1100-0094
Product Name Pulse-Dampener: FC4870B Flow Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 1214348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 10mm
Fitting / Connection Size 10mm
View Details
Gas Rated Lee Jet® Single-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-79-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details