The 68-1-A-24/2D is a high-voltage dry reed relay with a single-pole normally-open (SPST-NO) contact configuration, designed for PCB mounting with flying leads to isolate high voltage from the board. It features a 24 V nominal coil voltage with a coil resistance of 600 Ω, capable of switching up to 7.5 kV at 50 W resistive load with a maximum switching current of 3 A. The relay uses tungsten-plated contacts for extended life and incorporates an internal mu-metal magnetic screen within a plastic encapsulated package. Contact capacitance is 0.15 pF when open, and insulation resistance is 10¹² Ω at 25 °C. The device operates within a temperature range of -20 °C to +85 °C and meets a shock resistance of 50 g and vibration resistance of 20 g from 10 to 2000 Hz.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2392 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |