The 68-1-A-12/2D is a high voltage dry reed relay in the Series 68, featuring a single-pole normally-open (SPST-NO) contact configuration and a 12V coil. It is designed for PCB mounting with flying leads to the switch, isolating high voltage from the board. It supports a maximum switching voltage of 7.5 kV and a switching power of 50 W for resistive loads, with a maximum carry current of 3 A. The relay has a coil resistance of 150 Ω, an operate time of 3 ms, and a release time of 2 ms. Contacts are tungsten-plated for reliability, and the device includes an internal mu-metal magnetic screen. Capacitance across the open switch is 0.15 pF, and insulation resistance is 10¹² Ω at 25 °C. Operating temperature ranges from -20 °C to +85 °C. The device is encapsulated in a plastic package and fully sealed for washability.
REED RELAY, SPST-NO, 12V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2391 |
| Product Name | Reed Relay, Spst-No, 12V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |