The 67-1-C-12/5 is a 12 V coil, single-pole double-throw high voltage dry reed relay in a PCB mount configuration, part of the Series 67 range designed for switching up to 2.5 kV at 100 W with a maximum switching current of 3 A. It features tungsten-plated contacts, an internal mu-metal magnetic screen, and a plastic encapsulated package. The coil resistance is 150 Ω at 25 °C, with operate and release times of 6 ms and 6 ms respectively. The relay meets the Series 67 specification for stand-off voltage up to 5 kV and supports switching voltages up to 2.5 kV for resistive loads. Capacitance across the open switch is 0.15 pF, and insulation resistance is 10¹⁰ Ω. The operating temperature range is -20 °C to +85 °C.
REED RELAY, SPDT, 12V, PCB; Contact Configuration:SPDT; Coil Voltage:12V; Product Range:67 Series; Relay Mounting:PCB; Coil Resistance:150ohm; Switching Current Max:3A; Switching Voltage Max:2.5kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2389 |
| Product Name | Reed Relay, Spdt, 12V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |