The 67-1-A-5/2D is a high voltage dry reed relay with a single Form A contact, 5 V coil, and PCB mounting. It supports a 10 kV stand-off voltage and 7.5 kV switching voltage for resistive loads, with a maximum switching power of 50 W and a contact current rating of 3 A. The relay features tungsten-plated contacts, an internal mu-metal magnetic shield, and a plastic encapsulated package. The coil resistance is 40 Ω, with an operate time of 3 ms and release time of 2 ms. It operates within a temperature range of -20 °C to +85 °C, and meets shock and vibration resistance levels of 50 g and 20 g respectively. Soldering is rated up to 270 °C for 10 seconds.
REED RELAY, SPST-NO, 5V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2388 |
| Product Name | Reed Relay, Spst-No, 5V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |