The 67-1-A-24/1D is a single-pole normally open high voltage dry reed relay with a 24 V coil, designed for PCB mounting. It features a tungsten-plated contact for reliable switching up to 3.5 kV at 50 W with resistive loads, and a coil resistance of 600 Ω. The relay has a maximum switching current of 3 A, an operate time of 3 ms, and a release time of 2 ms. It is encapsulated in a plastic package with an internal mu-metal magnetic shield, and has a contact insulation resistance of at least 10¹² Ω and a contact capacitance of 3 pF when closed. The operating temperature range is -20 °C to +85 °C, with a maximum soldering temperature of 270 °C for up to 10 seconds. The relay is rated for up to 10⁸ operations under light load conditions.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2386 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |