The 67-1-A-12/2D is a single-pole normally-open high-voltage dry reed relay with a 12 V coil and PCB mounting, designed for switching up to 7.5 kV at 50 W with resistive loads. It features tungsten-plated contacts, an internal mu-metal magnetic screen, and a package type 1 form factor. The coil resistance is 150 Ω, with a maximum switching current of 3 A and a typical operate time of 3 ms. The relay has a contact capacitance of 0.15 pF across the open switch and an insulation resistance of 10¹² Ω at 25 °C. It operates within a temperature range of -20 °C to +85 °C and is encapsulated in a plastic package with former-less coil construction for compact size and high magnetic efficiency.
REED RELAY, SPST-NO, 12V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2385 |
| Product Name | Reed Relay, Spst-No, 12V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |