The 65-1-A-24/2 is a printed circuit mounting, single-pole normally open high voltage dry reed relay with a 24 V coil, rated for up to 7.5 kV switching and 50 W power under resistive load. It features tungsten-plated contacts, a coil resistance of 500 Ω, operate time of 3 ms, release time of 2 ms, and contact capacitance of 0.15 pF when open. The relay is package type 3 and operates within a temperature range of -20 °C to +85 °C. Its insulation resistance is 10¹² Ω at 25 °C, and it supports a maximum contact current of 3 A. The switching life is 1 × 10⁸ operations under low load conditions, reducing to 1 × 10⁶ operations at maximum resistive load. Magnetic shielding and SoftCenter™ technology enhance reliability and stability. Form A type, non-polarity sensitive, and suitable for PCB mounting with space requirements of 25 mm between adjacent relays.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2383 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |