The 65-1-A-12/2 is a single-pole normally-open high-voltage dry reed relay designed for printed circuit board mounting, with a 12 V coil and a switch rating of up to 7.5 kV for resistive loads. It features tungsten-plated contacts, a coil resistance of 150 Ω, and operates with a maximum switch current of 3 A at a maximum power of 50 W. The relay has a typical contact capacitance of 0.15 pF when open and an insulation resistance of at least 10¹² Ω. It is rated for operation between -20 °C and +85 °C, with a soldering temperature limit of 270 °C for up to 10 seconds. The device employs formerless coil construction and Mu-metal magnetic screening to minimize magnetic interaction and ensure stable performance.
REED RELAY, SPST-NO, 12V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2382 |
| Product Name | Reed Relay, Spst-No, 12V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |