The 63-1-A-24/2 is a printed circuit board-mounted single-pole normally-open high voltage dry reed relay with a 24 V coil. It features a 10 kV stand-off voltage and switches up to 7.5 kV at 50 W resistive load, with a maximum switching current of 3 A. Tungsten-plated contacts ensure long life, and an internal mu-metal magnetic screen allows side-by-side mounting. The relay has a coil resistance of 500 Ω, operate time of 3 ms, and release time of 2 ms. Contact capacitance across the open switch is 0.15 pF, and insulation resistance is 10¹² Ω. The operating temperature range is -20 °C to +85 °C. The part is fully sealed and compatible with soldering up to 270 °C for 10 seconds.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2379 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |